Teledyne Technologies Incorporated OEM Parts - OEM Parts (J - L) - J412D-26M J412D-26M

Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000345-J412D-26M Termination: Through Hole Contact Material: Gold, Metal Coil Resistance: 1.56 kΩ Coil Current: 16.99 mA Number of Pins: 8 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): 1617139-3; 1617125-6; 712D-26; M39016/15-081M; ER412-26A; J412-26LJ412D26M; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Max Voltage Rating (AC): 115 V Max Voltage Rating (DC): 28 V Throw Configuration: DPDT Coil Voltage (DC): 26.5 V Power Consumption: 450 mW
Request a Quote
Description
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000345-J412D-26M Termination: Through Hole Contact Material: Gold, Metal Coil Resistance: 1.56 kΩ Coil Current: 16.99 mA Number of Pins: 8 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): 1617139-3; 1617125-6; 712D-26; M39016/15-081M; ER412-26A; J412-26LJ412D26M; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Max Voltage Rating (AC): 115 V Max Voltage Rating (DC): 28 V Throw Configuration: DPDT Coil Voltage (DC): 26.5 V Power Consumption: 450 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - J412D-26M - 1000345-J412D-26M - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - J412D-26M
1000345-J412D-26M
OEM Parts - OEM Parts (J - L) - J412D-26M 1000345-J412D-26M
Manufacturer: Teledyne Technologies Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000345-J412D-26M Termination: Through Hole Contact Material: Gold, Metal Coil Resistance: 1.56 kΩ Coil Current: 16.99 mA Number of Pins: 8 Categories: OEM Parts(J-L) Alternative Parts (Cross-Reference): 1617139-3; 1617125-6; 712D-26; M39016/15-081M; ER412-26A; J412-26LJ412D26M; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Max Voltage Rating (AC): 115 V Max Voltage Rating (DC): 28 V Throw Configuration: DPDT Coil Voltage (DC): 26.5 V Power Consumption: 450 mW

Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000345-J412D-26M
Termination: Through Hole
Contact Material: Gold, Metal
Coil Resistance: 1.56 kΩ
Coil Current: 16.99 mA
Number of Pins: 8
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): 1617139-3; 1617125-6; 712D-26; M39016/15-081M; ER412-26A; J412-26LJ412D26M;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: DPDT
Coil Voltage (DC): 26.5 V
Power Consumption: 450 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1000345-J412D-26M
Product Name OEM Parts - OEM Parts (J - L) - J412D-26M
Unlock Full Specs
to access all available technical data