Teledyne Relays General Purpose Relays J134-12M

Description
General Purpose Relays Relay
Description
General Purpose Relays Relay
Datasheet
Datasheet Summary
Powered by GS/AI

The J134-12M is a hermetically sealed, sensitive DPDT relay in the Centigrid® series, designed for low-power RF switching applications such as handheld transceivers. It features a 0.100-inch grid-spaced terminal layout with a maximum profile height of 0.375 inches and weighs no more than 0.15 oz (4.3 g). The relay operates on a nominal 12.0 Vdc coil voltage with a typical coil power of 200 mW at 25°C, and has an operate time of 4.0 ms max. Contact ratings include 1 A at 28 Vdc resistive and 200 mA at 28 Vdc inductive. The relay meets shock and vibration tolerances of 75 g for 6 ms and 30 g to 3000 Hz respectively, and operates over a temperature range of -65°C to +125°C. Its intercontact capacitance is 0.4 pF typical, supporting RF performance into the UHF spectrum.

Datasheet Summary
Powered by GS/AI

The J134-12M is a hermetically sealed, sensitive DPDT relay in the Centigrid® series, designed for low-power RF switching applications such as handheld transceivers. It features a 0.100-inch grid-spaced terminal layout with a maximum profile height of 0.375 inches and weighs no more than 0.15 oz (4.3 g). The relay operates on a nominal 12.0 Vdc coil voltage with a typical coil power of 200 mW at 25°C, and has an operate time of 4.0 ms max. Contact ratings include 1 A at 28 Vdc resistive and 200 mA at 28 Vdc inductive. The relay meets shock and vibration tolerances of 75 g for 6 ms and 30 g to 3000 Hz respectively, and operates over a temperature range of -65°C to +125°C. Its intercontact capacitance is 0.4 pF typical, supporting RF performance into the UHF spectrum.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
J134-12M
General Purpose Relays J134-12M
General Purpose Relays Relay

General Purpose Relays Relay

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electromechanical Relays
Product Number J134-12M
Product Name General Purpose Relays
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 2410163 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details