Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225608-J116C-5M
Termination: Solder
Contact Material: Gold, Metal
Coil Resistance: 37.79 Ω
Coil Current: 132.3 mA
Contact Current Rating: 1 A
Coil Type: Non-Latching
Number of Pins: 9
Categories: Custom Parts
Alternative Parts (Cross-Reference): J116C5M;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Max Operating Temperature: 125 °C
Power Consumption: 641 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1225608-J116C-5M |
| Product Name | Custom Parts - Custom Parts (J - M) - J116C-5M |