Teledyne LeCroy High Definition, Touch Screen Oscilloscope HDO8108A

Description
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 8 input channels 16 digital channels (optional) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop 3-phase electrical and mechanical power analysis models
Description
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 8 input channels 16 digital channels (optional) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop 3-phase electrical and mechanical power analysis models
Datasheet
Datasheet Summary
Powered by GS/AI

The HDO8108A is a high-definition oscilloscope featuring 8 analog input channels and 12-bit resolution, utilizing Teledyne LeCroy's HD4096 technology. It offers bandwidth options up to 1 GHz and a maximum sample rate of 10 GS/s across all channels. The oscilloscope supports long memory capabilities, with standard memory lengths of 50 Mpts per channel, expandable to 250 Mpts with optional configurations. Enhanced resolution can reach up to 15 bits, providing improved measurement precision.

This model is equipped with a 12.1-inch multi-touch display and features the MAUI with OneTouch user interface, which enhances user experience. It includes advanced serial data tools and a comprehensive toolbox for various applications, including power electronics, automotive systems, and mechatronics. The oscilloscope is designed for high-performance debugging and analysis, making it suitable for engineers requiring detailed signal fidelity and measurement accuracy.

Datasheet Summary
Powered by GS/AI

The HDO8108A is a high-definition oscilloscope featuring 8 analog input channels and 12-bit resolution, utilizing Teledyne LeCroy's HD4096 technology. It offers bandwidth options up to 1 GHz and a maximum sample rate of 10 GS/s across all channels. The oscilloscope supports long memory capabilities, with standard memory lengths of 50 Mpts per channel, expandable to 250 Mpts with optional configurations. Enhanced resolution can reach up to 15 bits, providing improved measurement precision.

This model is equipped with a 12.1-inch multi-touch display and features the MAUI with OneTouch user interface, which enhances user experience. It includes advanced serial data tools and a comprehensive toolbox for various applications, including power electronics, automotive systems, and mechatronics. The oscilloscope is designed for high-performance debugging and analysis, making it suitable for engineers requiring detailed signal fidelity and measurement accuracy.

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - HDO8108A - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO8108A
High Definition, Touch Screen Oscilloscope HDO8108A
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 8 input channels 16 digital channels (optional) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop 3-phase electrical and mechanical power analysis models

HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs.

Key Features

  • 8 input channels
  • 16 digital channels (optional)
  • 12-bit ADC resolution, up to 15 bits with enhanced resolution
  • Up to 10 GS/s with Enhanced Sample Rate
  • 350 MHz, 500 MHz, and 1 GHz bandwidths
  • ±10 V applied offset with high gain settings
  • Long Memory - up to 250 Mpts/Ch
  • MAUI with OneTouch user interface
  • Exceptional Serial Data Tools
  • Powerful, Deep Toolbox
  • Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop
  • 3-phase electrical and mechanical power analysis models
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number HDO8108A
Product Name High Definition, Touch Screen Oscilloscope
Bandwidth 1000 MHz
Number of Input Channels 8 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Firmware & Utilities - MT2001D - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO5034HD 12-Bit 350MHz 4Ch Mixed Signal Oscilloscope - MSO5034HD - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, 10MHz REF In/Out
View Details
Oscilloscopes - 2005547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details