Teledyne LeCroy High Definition, Touch Screen Oscilloscope HDO8038A

Description
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 8 input channels 16 digital channels (optional) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop 3-phase electrical and mechanical power analysis models
Description
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 8 input channels 16 digital channels (optional) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop 3-phase electrical and mechanical power analysis models
Datasheet
Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy HDO8038A is a high-definition oscilloscope featuring 8 analog input channels and 12-bit resolution, utilizing HD4096 technology for enhanced signal fidelity. It offers a bandwidth of up to 1 GHz and a maximum sample rate of 10 GS/s across all channels. The oscilloscope supports long memory options, with up to 250 Mpts per channel, allowing for extensive data capture and analysis. Enhanced resolution capabilities can extend vertical resolution up to 15 bits, providing superior measurement precision. The device is equipped with a 12.1-inch multi-touch display and features a user-friendly MAUI interface. It is suitable for a variety of applications, including power electronics, automotive systems, and general-purpose design and debugging tasks.

Datasheet Summary
Powered by GS/AI

The Teledyne LeCroy HDO8038A is a high-definition oscilloscope featuring 8 analog input channels and 12-bit resolution, utilizing HD4096 technology for enhanced signal fidelity. It offers a bandwidth of up to 1 GHz and a maximum sample rate of 10 GS/s across all channels. The oscilloscope supports long memory options, with up to 250 Mpts per channel, allowing for extensive data capture and analysis. Enhanced resolution capabilities can extend vertical resolution up to 15 bits, providing superior measurement precision. The device is equipped with a 12.1-inch multi-touch display and features a user-friendly MAUI interface. It is suitable for a variety of applications, including power electronics, automotive systems, and general-purpose design and debugging tasks.

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen  Oscilloscope - HDO8038A - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO8038A
High Definition, Touch Screen Oscilloscope HDO8038A
HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 8 input channels 16 digital channels (optional) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 250 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop 3-phase electrical and mechanical power analysis models

HDO8000A oscilloscopes have 8 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth, and a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of high power three-phase power conversion systems and power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs.

Key Features

  • 8 input channels
  • 16 digital channels (optional)
  • 12-bit ADC resolution, up to 15 bits with enhanced resolution
  • Up to 10 GS/s with Enhanced Sample Rate
  • 350 MHz, 500 MHz, and 1 GHz bandwidths
  • ±10 V applied offset with high gain settings
  • Long Memory - up to 250 Mpts/Ch
  • MAUI with OneTouch user interface
  • Exceptional Serial Data Tools
  • Powerful, Deep Toolbox
  • Q-ScapeTM tabbed displays with Ultra HD (3840 x 2160 pixel) extended desktop
  • 3-phase electrical and mechanical power analysis models
Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Oscilloscopes
Product Number HDO8038A
Product Name High Definition, Touch Screen Oscilloscope
Bandwidth 350 MHz
Number of Input Channels 8 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UPO2202HD 12-Bit 200MHz 2Ch High Definition Oscilloscope - UPO2202HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 2369004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details