Teledyne LeCroy High Definition, Touch Screen Oscilloscope HDO4104A-MS

Description
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 50 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox
Request a Quote
Description
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 50 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDO4104A-MS is a high-definition oscilloscope featuring 12-bit resolution, which can be enhanced to 15 bits, providing superior signal fidelity and measurement precision. It offers a bandwidth of up to 1 GHz and a sample rate of 10 GS/s across all four analog channels. The oscilloscope is equipped with a 12.1-inch multi-touch display, facilitating an intuitive user experience through the MAUI with OneTouch interface. It supports long memory capabilities of up to 50 Mpts per channel, making it suitable for complex signal analysis. This model includes exceptional serial data tools and a powerful toolbox, making it versatile for applications in power electronics, automotive systems, and mechatronics. The HDO4104A-MS also features 16 digital channels, enhancing its functionality for mixed-signal applications. Its low noise floor and high channel isolation contribute to accurate measurements, particularly in scenarios requiring detailed analysis of wide dynamic range signals.

Datasheet Summary
Powered by GS/AI

The HDO4104A-MS is a high-definition oscilloscope featuring 12-bit resolution, which can be enhanced to 15 bits, providing superior signal fidelity and measurement precision. It offers a bandwidth of up to 1 GHz and a sample rate of 10 GS/s across all four analog channels. The oscilloscope is equipped with a 12.1-inch multi-touch display, facilitating an intuitive user experience through the MAUI with OneTouch interface. It supports long memory capabilities of up to 50 Mpts per channel, making it suitable for complex signal analysis. This model includes exceptional serial data tools and a powerful toolbox, making it versatile for applications in power electronics, automotive systems, and mechatronics. The HDO4104A-MS also features 16 digital channels, enhancing its functionality for mixed-signal applications. Its low noise floor and high channel isolation contribute to accurate measurements, particularly in scenarios requiring detailed analysis of wide dynamic range signals.

Suppliers

Company
Product
Description
Supplier Links
High Definition, Touch Screen Oscilloscope - HDO4104A-MS - Teledyne LeCroy
Chestnut Ridge, NY, USA
High Definition, Touch Screen Oscilloscope
HDO4104A-MS
High Definition, Touch Screen Oscilloscope HDO4104A-MS
HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to 10 GS/s with Enhanced Sample Rate 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths ±10 V applied offset with high gain settings Long Memory - up to 50 Mpts/Ch MAUI with OneTouch user interface Exceptional Serial Data Tools Powerful, Deep Toolbox

HDO4000A oscilloscopes have 4 analog input channels, 12-bit resolution using Teledyne LeCroy’s HD4096 high definition technology, up to 1 GHz of bandwidth and a compact form factor with a large 12.1” multi-touch display. They are ideal for debug and troubleshooting of power electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs.

Key Features

  • 4 input channels
  • 16 digital channels (with –MS models)
  • 12-bit ADC resolution, up to 15 bits with enhanced resolution
  • Up to 10 GS/s with Enhanced Sample Rate
  • 200 MHz, 350 MHz, 500 MHz, and 1 GHz bandwidths
  • ±10 V applied offset with high gain settings
  • Long Memory - up to 50 Mpts/Ch
  • MAUI with OneTouch user interface
  • Exceptional Serial Data Tools
  • Powerful, Deep Toolbox
Supplier's Site Datasheet
Oscilloscopes - 1368343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
1368343
Oscilloscopes 1368343
Teledyne LeCroy HDO4104A-MS Oscilloscope

Teledyne LeCroy HDO4104A-MS Oscilloscope

Supplier's Site
Oscilloscopes - HDO4104A-MS-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
HDO4104A-MS-ND
Oscilloscopes HDO4104A-MS-ND
1GHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Analog, 16 Digital Channel 400V Record, Playback, Save, Trend

1GHz Bench, Digital Oscilloscopes Ethernet, GPIB, USB Interface LCD - Color (Touch) Display 4 Analog, 16 Digital Channel 400V Record, Playback, Save, Trend

Buy Now Datasheet
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
HDO4104A-MS
Benchtop Oscilloscopes HDO4104A-MS
Benchtop Oscilloscopes 1 GHz 10GS/s 4+16Ch 12.1WXGA Color Dsply

Benchtop Oscilloscopes 1 GHz 10GS/s 4+16Ch 12.1WXGA Color Dsply

Buy Now Datasheet

Technical Specifications

  Teledyne LeCroy RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Oscilloscopes Oscilloscopes Oscilloscopes Oscilloscopes
Product Number HDO4104A-MS 1368343 HDO4104A-MS-ND HDO4104A-MS
Product Name High Definition, Touch Screen Oscilloscope Oscilloscopes Oscilloscopes Benchtop Oscilloscopes
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
A/D Resolution 15.00 (# bits)
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2372451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details