Teledyne Relays RF Relay GRF172D-5

Description
The GRF172 surface-mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for 2.5 GHz RF applications. Its low profile height (0.330"") and 0.100"" grid spaced terminals make it an ideal choice where extreme packaging density and/or close PC board spacing are required. The GRF172 features a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF172 extends performance advantages over similar RF devices that simply offer formed leads for surface mounting. Applications include telecommunications, test instruments, mobile communications, attenuators, and automatic test equipment.
Request a Quote
Description
The GRF172 surface-mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for 2.5 GHz RF applications. Its low profile height (0.330"") and 0.100"" grid spaced terminals make it an ideal choice where extreme packaging density and/or close PC board spacing are required. The GRF172 features a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF172 extends performance advantages over similar RF devices that simply offer formed leads for surface mounting. Applications include telecommunications, test instruments, mobile communications, attenuators, and automatic test equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - GRF172D-5 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
GRF172D-5
RF Relay GRF172D-5
The GRF172 surface-mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for 2.5 GHz RF applications. Its low profile height (0.330"") and 0.100"" grid spaced terminals make it an ideal choice where extreme packaging density and/or close PC board spacing are required. The GRF172 features a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF172 extends performance advantages over similar RF devices that simply offer formed leads for surface mounting. Applications include telecommunications, test instruments, mobile communications, attenuators, and automatic test equipment.

The GRF172 surface-mount Centigrid® relay is an ultraminiature, hermetically sealed, armature relay for 2.5 GHz RF applications. Its low profile height (0.330"") and 0.100"" grid spaced terminals make it an ideal choice where extreme packaging density and/or close PC board spacing are required. The GRF172 features a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF172 extends performance advantages over similar RF devices that simply offer formed leads for surface mounting. Applications include telecommunications, test instruments, mobile communications, attenuators, and automatic test equipment.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electromechanical Relays
Product Number GRF172D-5
Product Name RF Relay
Mounting Centigrid, SMT
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202880240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Power Relays - 1-1393217-4 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Timer Relays - 119802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details