Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061010-GRF172-5
Termination: SMD/SMT
Contact Material: Gold, Metal
Current Rating: 1 A
Frequency: 2.5 GHz
Coil Resistance: 64 Ω
Coil Current: 78.12 mA
Number of Pins: 8
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): S172-5; GRF172D-5; S172-5/R; 5-1393243-9; RTE24005; RTE24005F;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (DC): 28 V
Voltage Rating (DC): 28 V
Max Current Rating: 1 A
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Power Consumption: 405 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061010-GRF172-5 |
| Product Name | OEM Parts - OEM Parts (F - I) - GRF172-5 |