The GEVA 400 system offers excellent cost savings for multi-camera vision applications, such as final inspection of large assemblies. The four Power-over-Ethernet (PoE) compliant Gigabit camera ports are compatible with a wide range of Genie Nano GigE cameras. Adding cameras is easy with commercially available network technologies, allowing for large configurations at much lower system costs. The GEVA 400 features the latest Intel® quad-core ATOM™ architecture, and offers low power consumption and solid performance for a wide range of machine vision applications
| Teledyne DALSA | |
|---|---|
| Product Category | Machine Vision Systems |
| Product Number | GEVA 400 |
| Product Name | Multi Camera Vision System |
| System Type | Embedded / Vision Engine; Modular / PC-Based |
| Applications | Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Web Inspection |
| Image Source | Area Scan Camera |
| Modules Included | Imaging & Analysis Software |
| Processor Speed | 1800 MHz |