The GEVA-312T is an integrated vision system complete with a 12” touch screen display, 1.6GHz dual core processor and two Gigabit Ethernet camera ports. The slim-line form factor maximizes control panel real estate for PLCs, motions controllers and non-vision related components. The GEVA-312T is a good choice for customers who are looking for a complete system that is low-cost, expandable and applicable for a wide range of vision applications.
The GEVA-312T is compatible with the full range of Teledyne DALSA Genie cameras. Applications using one or two cameras can connect directly to the Camera/LAN ports on the unit. Additional cameras can be accommodated using standard, low-cost Gigabit Ethernet switches. I/O connections, including camera trigger and light strobes, are interfaced using our standard PL-USB module. This module mounts inside the control panel and connects to one of the GEVA-312T USB ports (multiple PL-USB modules can be installed).
In addition to touch panel control, the front of the unit provides push button display adjustments and a USB port that provides convenient access for removable peripherals such as keyboard/mouse and backup storage.
Features
| Teledyne DALSA | |
|---|---|
| Product Category | Machine Vision Systems |
| Product Number | GEVA 312T |
| Product Name | Multi Camera Vision System |
| System Type | Embedded / Vision Engine; Modular / PC-Based |
| Applications | Alignment / Guidance; Assembly Quality; Bar / Matrix Code; Color Mark / Color Recognition; Container or Product Counting; Edge Detection; Electronics or Semiconductor Inspection; Flaw Detection; Food & Beverage; ID Detection / Verification; Optical Character Recognition (OCR); Pattern Recognition; Pharmaceutical Packaging; Presence / Absence; Production & Quality Control; Seal Integrity; Web Inspection |
| Image Source | Area Scan Camera |
| Modules Included | Imaging & Analysis Software |
| Features | Light or Strobe Control |