The G24D12-06 is a solid state relay designed for medium-power AC load control with a 12A output rating at 280 Vac and zero-cross turn-on capability. It features Faston terminals for power and control connections, internal MOV protection, and optical isolation. The relay operates with a control voltage range of 4 to 32 Vdc and draws 3 to 30.5 mAdc. It supports an output current range of 0.001 to 12 Arms, with a maximum surge current of 260 A non-repetitive, and an on-state voltage drop described by the formula 0.75(Ie)+0.02(Ie)2 V. It has an off-state dv/dt rating of 500 V/µs, a thermal resistance of 5.6 °C/W, and operates from -40 to 100 °C. Input-output and output-case isolation are rated at 4000 Vrms. The relay requires mounting on a heat sink for proper thermal performance.
Solid State Relays - Industrial Mount 12A 280 VAC Zero Cross Faston
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | G24D12-06 |
| Product Name | Solid State Relays - Industrial Mount |
| Approvals | RoHS |