With the proliferation of portable electronic devices and the need for greater storage capacity came the Secure Digital (SD) memory card, a non-volatile data storage format that has gained widespread popularity for its small size, ease of use and low power consumption. Today, the SD format is found in thousands of product models representing a wide variety of consumer applications, from cameras to game consoles to mobile phones.
Big Window into a Small Format
The Frontline SD Protocol Analyzer supports applications and systems using the standard SD form factor connection as well as embedded applications (via. Pin header for signal connections), and allows developers and testers to decode not only basic SD (SD and SPI mode) protocol layer, but the SDIO Bluetooth protocol layer as well.
Detailed decodes provide a clear window into Commands (SD vs. SPI mode) and Data Transfers (1bit vs. 4 bit mode). The Frontline SD gives you the ability to quickly and easily search decoded frames, significantly reducing the time you spend debugging SD/SDIO device protocol and timing issues.
| Teledyne LeCroy | |
|---|---|
| Product Category | Network Test Equipment |
| Product Number | Frontline® SD |
| Product Name | SD 2.0 Protocol Analyzer |
| Equipment Type | Protocol Analyzer |
| Network Protocol | SD |
| Number of Ports | 1 |