Teledyne LeCroy Asynchronous RS-422/485 Serial Protocol Analyzer Frontline® ComProbe

Description
To keep pace with advances in technology, the tried and true Serialtest® analyzer has been upgraded to support the new "RS-422/485 ComProbe". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor asynchronous serial communications via their PC's USB port, Frontline has introduced its new RS-422/485 ComProbe II. This new device plugs into a PC's USB port and has screw terminal connectors to tap into the RS-422/485 circuit. The RS-422/485 ComProbe monitors and captures Asynchronous RS-422/485 communications. It does not lose timing and control signal information. With this new interface, Frontline has made its Serialtest analyzer more rugged, easier to use, portable and transportable. It allows you to spend more time doing your real job. I/O Settings The new RS-422/485 ComProbe allows the user plenty of options for monitoring various serial communication setups. The I/O Settings dialog allows the user to configure the setup. The RS-422/485 ComProbe supports data rates up to 921.6Kbps. The user can pick one of the standard rates in the drop down box in the I/O Settings dialog. For non-standard rates, the user can simply type in the value in the box. The RS-422/485 ComProbe can monitor serial communications with 5, 6, 7 or 8 data bits and with 1, 1.5 or 2 stop bits. The device also supports all the standard parity types (None, Odd, Even, Mark, Space, and Ignore). The user can also choose the bit order on their serial communication circuit. The choices are either LSB (least significant bit) first or MSB (most significant bit) first. LSB first is normal, while MSB first is considered "reversed" from normal. This option reverses the order of the bits within each byte. The user can also choose to monitor either DTE only, DCE only or both DTE and DCE ends of the communication.
Datasheet
Description
To keep pace with advances in technology, the tried and true Serialtest® analyzer has been upgraded to support the new "RS-422/485 ComProbe". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor asynchronous serial communications via their PC's USB port, Frontline has introduced its new RS-422/485 ComProbe II. This new device plugs into a PC's USB port and has screw terminal connectors to tap into the RS-422/485 circuit. The RS-422/485 ComProbe monitors and captures Asynchronous RS-422/485 communications. It does not lose timing and control signal information. With this new interface, Frontline has made its Serialtest analyzer more rugged, easier to use, portable and transportable. It allows you to spend more time doing your real job. I/O Settings The new RS-422/485 ComProbe allows the user plenty of options for monitoring various serial communication setups. The I/O Settings dialog allows the user to configure the setup. The RS-422/485 ComProbe supports data rates up to 921.6Kbps. The user can pick one of the standard rates in the drop down box in the I/O Settings dialog. For non-standard rates, the user can simply type in the value in the box. The RS-422/485 ComProbe can monitor serial communications with 5, 6, 7 or 8 data bits and with 1, 1.5 or 2 stop bits. The device also supports all the standard parity types (None, Odd, Even, Mark, Space, and Ignore). The user can also choose the bit order on their serial communication circuit. The choices are either LSB (least significant bit) first or MSB (most significant bit) first. LSB first is normal, while MSB first is considered "reversed" from normal. This option reverses the order of the bits within each byte. The user can also choose to monitor either DTE only, DCE only or both DTE and DCE ends of the communication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Asynchronous RS-422/485 Serial Protocol Analyzer - Frontline<sup>®</sup> ComProbe - Teledyne LeCroy
Chestnut Ridge, NY, USA
Asynchronous RS-422/485 Serial Protocol Analyzer
Frontline® ComProbe
Asynchronous RS-422/485 Serial Protocol Analyzer Frontline® ComProbe
To keep pace with advances in technology, the tried and true Serialtest® analyzer has been upgraded to support the new "RS-422/485 ComProbe". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor asynchronous serial communications via their PC's USB port, Frontline has introduced its new RS-422/485 ComProbe II. This new device plugs into a PC's USB port and has screw terminal connectors to tap into the RS-422/485 circuit. The RS-422/485 ComProbe monitors and captures Asynchronous RS-422/485 communications. It does not lose timing and control signal information. With this new interface, Frontline has made its Serialtest analyzer more rugged, easier to use, portable and transportable. It allows you to spend more time doing your real job. I/O Settings The new RS-422/485 ComProbe allows the user plenty of options for monitoring various serial communication setups. The I/O Settings dialog allows the user to configure the setup. The RS-422/485 ComProbe supports data rates up to 921.6Kbps. The user can pick one of the standard rates in the drop down box in the I/O Settings dialog. For non-standard rates, the user can simply type in the value in the box. The RS-422/485 ComProbe can monitor serial communications with 5, 6, 7 or 8 data bits and with 1, 1.5 or 2 stop bits. The device also supports all the standard parity types (None, Odd, Even, Mark, Space, and Ignore). The user can also choose the bit order on their serial communication circuit. The choices are either LSB (least significant bit) first or MSB (most significant bit) first. LSB first is normal, while MSB first is considered "reversed" from normal. This option reverses the order of the bits within each byte. The user can also choose to monitor either DTE only, DCE only or both DTE and DCE ends of the communication.

To keep pace with advances in technology, the tried and true Serialtest® analyzer has been upgraded to support the new "RS-422/485 ComProbe". Most new laptops and PCs do not have PCMCIA interfaces and the PC industry has migrated towards USB ports. To help our customers monitor asynchronous serial communications via their PC's USB port, Frontline has introduced its new RS-422/485 ComProbe II. This new device plugs into a PC's USB port and has screw terminal connectors to tap into the RS-422/485 circuit.

The RS-422/485 ComProbe monitors and captures Asynchronous RS-422/485 communications. It does not lose timing and control signal information. With this new interface, Frontline has made its Serialtest analyzer more rugged, easier to use, portable and transportable. It allows you to spend more time doing your real job.

I/O Settings

The new RS-422/485 ComProbe allows the user plenty of options for monitoring various serial communication setups. The I/O Settings dialog allows the user to configure the setup.

The RS-422/485 ComProbe supports data rates up to 921.6Kbps. The user can pick one of the standard rates in the drop down box in the I/O Settings dialog. For non-standard rates, the user can simply type in the value in the box.

The RS-422/485 ComProbe can monitor serial communications with 5, 6, 7 or 8 data bits and with 1, 1.5 or 2 stop bits. The device also supports all the standard parity types (None, Odd, Even, Mark, Space, and Ignore).

The user can also choose the bit order on their serial communication circuit. The choices are either LSB (least significant bit) first or MSB (most significant bit) first. LSB first is normal, while MSB first is considered "reversed" from normal. This option reverses the order of the bits within each byte.

The user can also choose to monitor either DTE only, DCE only or both DTE and DCE ends of the communication.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Frontline® ComProbe
Product Name Asynchronous RS-422/485 Serial Protocol Analyzer
Equipment Type Protocol Analyzer
Network Protocol Serial; RS422; RS485
Number of Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 10-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1095A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 10
Port Type USB
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 468574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; USB Type-A, RJ45, USB Type C, SFP
Standards and Certifications RoHS
View Details