The FB00FCY is a bi-directional solid-state relay with a ±0.5 A continuous load current rating and ±180 Vdc maximum operating voltage. It features a hermetically sealed low-profile 6-pin mini-DIP package, optical isolation, and extremely low leakage current of ±200 nAdc at temperatures below +25°C. The relay offers fast switching with a turn-on time of 800 µs and turn-off time of 500 µs, and meets MIL-PRF-28750 specifications. Output ON resistance is 1.0 ohm at 25°C with a 100 mA load. It operates across a temperature range of -55°C to +120°C and supports high shock and vibration environments.
Solid State Relays - PCB Mount +/-.5A +/-180V 6 Pin MIL-PRF-28750 specs
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | FB00FCY |
| Product Name | Solid State Relays - PCB Mount |