The FB00CDY is a bi-directional solid-state relay designed for high-speed switching in automatic test equipment and high-voltage instrumentation systems. It features a low-profile 6-pin mini-DIP package with hermetic sealing, optical isolation, and a bi-directional power FET output. The device supports a continuous load voltage of ±80 Vdc and a load current of ±1.0 A, with a maximum ON resistance of 0.6 ohm at 25°C. Leakage current is specified at ±200 nAdc from -55°C to +25°C, increasing to ±20 µAdc from +25°C to +120°C. Turn-on and turn-off times are 800 µs and 500 µs respectively, with a dV/dt rating of 100 V/µs. The relay operates from -55°C to +120°C ambient and meets MIL-PRF-28750 specifications. The Y suffix indicates MIL-PRF-28750 tested parameters.
Solid State Relays - PCB Mount Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | FB00CDY |
| Product Name | Solid State Relays - PCB Mount |
| Operating Temp | -67 to 248 F (-55 to 120 C) |