Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057399-ER420DM-26A
Coil Resistance: 2 kΩ
Coil Current: 13.25 mA
Number of Pins: 8
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): 722DM-26; 722-26; ER422-26A; 1-1617121-1; 1-1617122-2; JMGAPD-26MER420DM26A
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: DPDT
Coil Voltage (DC): 26.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057399-ER420DM-26A |
| Product Name | OEM Parts - OEM Parts (C - E) - ER420DM-26A |