Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011341-ER412T-26A
Contact Material: Gold, Metal
Coil Resistance: 1.56 kΩ
Coil Current: 19.8 mA
Number of Pins: 9
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): 5-1617090-8; J412T-26M; J412T-26WL; M28776/1-030M; 1-1617109-3; 1617125-6ER412T26A;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: DPDT
Coil Voltage (DC): 26.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011341-ER412T-26A |
| Product Name | OEM Parts - OEM Parts (C - E) - ER412T-26A |