The ER134-12A is a sensitive DPDT relay in the Centigrid® established reliability series, designed for low-power RF switching in compact applications. It features a hermetically sealed enclosure, all-welded construction, and gold-plated contacts for reliable dry circuit switching. The relay operates at 12.0 Vdc with a typical coil power of 200 mW and an operate time of 4.0 ms max. Its contact arrangement is 2 Form C (DPDT) with a resistive load rating of 1 A at 28 Vdc and supports low-level switching down to 10 μA and 10 mV. The unit has a maximum profile height of 0.375 in., terminals spaced on a 0.100 in. grid, and weighs no more than 0.15 oz. It operates from -65°C to +125°C and withstands vibration up to 30 g's up to 3000 Hz. Intercontact capacitance is 0.4 pF typical; insulation resistance exceeds 10,000 MΩ.
General Purpose Relays Relay
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ER134-12A |
| Product Name | General Purpose Relays |
| Relay Type | General |