The ER1145AG is a DPDT non-latching relay from the 114 series, designed for high-reliability RF switching in compact systems. It has a hermetically sealed, all-welded construction, .100-inch grid spaced terminals, and a maximum profile height of 0.275 in. Weight is 2.55 g max. Coil voltage is 5.0 V nominal with 50 Ω resistance at 25°C. Contact ratings are 1 A at 28 Vdc resistive and 10-50 μA at 10-50 mV for low-level switching. Operate time is 2.0 ms max., release time 4.0 ms max., and contact bounce is 1.5 ms max. Intercontact capacitance is 0.4 pF typical; insulation resistance is 10,000 MΩ min. It operates from -65°C to +125°C, withstands 30 g vibration to 3000 Hz and 75 g shock. An internal diode provides coil transient suppression.
General Purpose Relays 5VDC DPDT SIGNAL RELAY
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ER1145AG |
| Product Name | General Purpose Relays |
| Relay Type | General |