Teledyne LeCroy M-PHY Gear 1/2/3 UniPro/UFS Protocol Analyzer/Exerciser Eclipse M42

Description
The Eclipse M42, with support for Gear 4 speeds up to 11.8GBps, is the right tool for engineers and developers who need to ensure the correct and efficient operation of technologies employing the high data transfer speeds of the UniPro/UFS specifications supported by M-PHY interfaces. Teledyne LeCroy’s UniPro M Series Protocol Suite provides all the views you need to debug captured data. The Events window shows activity on the bus as a complete picture of all events, and allows drill-down to the lowest level bytes. This unique time-aligned display includes fillers, Prepare, SYNC, Hibern8, sleep, stall and other M-PHY level packets. Add in the Trace Validation Expert system analysis, the Eclipse M42 delivers protocol analysis, compliance conformance verification, and automated quality testing in one powerful package. Trace Validation powers a number of the Eclipse M42’s most exciting features. Trace Validation uses state machine logic to analyze captured traces algorithmically without user intervention. It identifies transactions on the link by analyzing millions of packets in a trace capture, then evaluates the complete protocol sequences and individual packets for conformance to the specification. Trace Validation finds the problems an engineer can’t. The Eclipse M42 Exerciser can be configured to initiate conformance test cases, then use Trace Validation to verify that the resulting protocol sequences and packets conform to the CTS. Extensive reporting and analysis tools include reports by test parameters – status, individual tests, or test rules, and within tests by packet characteristics such as packet number, byte, speed, link, etc. Summary and full reports and pass/fail reports are also provided. Exerciser stress testing controls the DUT and executes hundreds of thousands of tests automatically. Stop after any number of loops or No Result Test Cases, and analyze the results with Trace Validation. Users can also create their own test cases for fully automated testing.
Datasheet
Description
The Eclipse M42, with support for Gear 4 speeds up to 11.8GBps, is the right tool for engineers and developers who need to ensure the correct and efficient operation of technologies employing the high data transfer speeds of the UniPro/UFS specifications supported by M-PHY interfaces. Teledyne LeCroy’s UniPro M Series Protocol Suite provides all the views you need to debug captured data. The Events window shows activity on the bus as a complete picture of all events, and allows drill-down to the lowest level bytes. This unique time-aligned display includes fillers, Prepare, SYNC, Hibern8, sleep, stall and other M-PHY level packets. Add in the Trace Validation Expert system analysis, the Eclipse M42 delivers protocol analysis, compliance conformance verification, and automated quality testing in one powerful package. Trace Validation powers a number of the Eclipse M42’s most exciting features. Trace Validation uses state machine logic to analyze captured traces algorithmically without user intervention. It identifies transactions on the link by analyzing millions of packets in a trace capture, then evaluates the complete protocol sequences and individual packets for conformance to the specification. Trace Validation finds the problems an engineer can’t. The Eclipse M42 Exerciser can be configured to initiate conformance test cases, then use Trace Validation to verify that the resulting protocol sequences and packets conform to the CTS. Extensive reporting and analysis tools include reports by test parameters – status, individual tests, or test rules, and within tests by packet characteristics such as packet number, byte, speed, link, etc. Summary and full reports and pass/fail reports are also provided. Exerciser stress testing controls the DUT and executes hundreds of thousands of tests automatically. Stop after any number of loops or No Result Test Cases, and analyze the results with Trace Validation. Users can also create their own test cases for fully automated testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-PHY Gear 1/2/3 UniPro/UFS Protocol Analyzer/Exerciser - Eclipse M42 - Teledyne LeCroy
Chestnut Ridge, NY, USA
M-PHY Gear 1/2/3 UniPro/UFS Protocol Analyzer/Exerciser
Eclipse M42
M-PHY Gear 1/2/3 UniPro/UFS Protocol Analyzer/Exerciser Eclipse M42
The Eclipse M42, with support for Gear 4 speeds up to 11.8GBps, is the right tool for engineers and developers who need to ensure the correct and efficient operation of technologies employing the high data transfer speeds of the UniPro/UFS specifications supported by M-PHY interfaces. Teledyne LeCroy’s UniPro M Series Protocol Suite provides all the views you need to debug captured data. The Events window shows activity on the bus as a complete picture of all events, and allows drill-down to the lowest level bytes. This unique time-aligned display includes fillers, Prepare, SYNC, Hibern8, sleep, stall and other M-PHY level packets. Add in the Trace Validation Expert system analysis, the Eclipse M42 delivers protocol analysis, compliance conformance verification, and automated quality testing in one powerful package. Trace Validation powers a number of the Eclipse M42’s most exciting features. Trace Validation uses state machine logic to analyze captured traces algorithmically without user intervention. It identifies transactions on the link by analyzing millions of packets in a trace capture, then evaluates the complete protocol sequences and individual packets for conformance to the specification. Trace Validation finds the problems an engineer can’t. The Eclipse M42 Exerciser can be configured to initiate conformance test cases, then use Trace Validation to verify that the resulting protocol sequences and packets conform to the CTS. Extensive reporting and analysis tools include reports by test parameters – status, individual tests, or test rules, and within tests by packet characteristics such as packet number, byte, speed, link, etc. Summary and full reports and pass/fail reports are also provided. Exerciser stress testing controls the DUT and executes hundreds of thousands of tests automatically. Stop after any number of loops or No Result Test Cases, and analyze the results with Trace Validation. Users can also create their own test cases for fully automated testing.

The Eclipse M42, with support for Gear 4 speeds up to 11.8GBps, is the right tool for engineers and developers who need to ensure the correct and efficient operation of technologies employing the high data transfer speeds of the UniPro/UFS specifications supported by M-PHY interfaces. Teledyne LeCroy’s UniPro M Series Protocol Suite provides all the views you need to debug captured data. The Events window shows activity on the bus as a complete picture of all events, and allows drill-down to the lowest level bytes. This unique time-aligned display includes fillers, Prepare, SYNC, Hibern8, sleep, stall and other M-PHY level packets. Add in the Trace Validation Expert system analysis, the Eclipse M42 delivers protocol analysis, compliance conformance verification, and automated quality testing in one powerful package.

Trace Validation powers a number of the Eclipse M42’s most exciting features. Trace Validation uses state machine logic to analyze captured traces algorithmically without user intervention. It identifies transactions on the link by analyzing millions of packets in a trace capture, then evaluates the complete protocol sequences and individual packets for conformance to the specification. Trace Validation finds the problems an engineer can’t.

The Eclipse M42 Exerciser can be configured to initiate conformance test cases, then use Trace Validation to verify that the resulting protocol sequences and packets conform to the CTS. Extensive reporting and analysis tools include reports by test parameters – status, individual tests, or test rules, and within tests by packet characteristics such as packet number, byte, speed, link, etc. Summary and full reports and pass/fail reports are also provided. Exerciser stress testing controls the DUT and executes hundreds of thousands of tests automatically. Stop after any number of loops or No Result Test Cases, and analyze the results with Trace Validation. Users can also create their own test cases for fully automated testing.

Supplier's Site Datasheet

Technical Specifications

  Teledyne LeCroy
Product Category Network Test Equipment
Product Number Eclipse M42
Product Name M-PHY Gear 1/2/3 UniPro/UFS Protocol Analyzer/Exerciser
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

6-Port Mesh Network Emulator, 5 - 1000 MHz, 0-95 dB, 2U, SMA - ZTMN-0695E-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 6
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 1368577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Cat 5e, cat 6, cat 6a, coaxial, lan, stp, utp
Standards and Certifications RoHS
View Details
OC-3 / STM-1 OC-12 / STM-4 Analyzer for PoS Mode - LTS201 - GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol Layer 2 - PoS
View Details