Teledyne Relays Relay, Solid State; 50 A; 520 VAC; Solid State; 3.94 in. L x 2.99 in. H; -40 de E3PT48D50

Description
Three-Phase Output Solid State Relay, 50A Current Rating, with 520 VAC Control Input Voltage Designed for all types of loads Tight zero-cross window Control LED on all models Internal output transient protection Touch-proof This three-phase solid-state relays are designed for all types of loads. This relays include as a standard a control LED for visual status. An internal MOV and snubber circuit protect the output thyristor.
Description
Three-Phase Output Solid State Relay, 50A Current Rating, with 520 VAC Control Input Voltage Designed for all types of loads Tight zero-cross window Control LED on all models Internal output transient protection Touch-proof This three-phase solid-state relays are designed for all types of loads. This relays include as a standard a control LED for visual status. An internal MOV and snubber circuit protect the output thyristor.

Suppliers

Company
Product
Description
Supplier Links
Relay, Solid State; 50 A; 520 VAC; Solid State; 3.94 in. L x 2.99 in. H; -40 de - 70105537 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay, Solid State; 50 A; 520 VAC; Solid State; 3.94 in. L x 2.99 in. H; -40 de
70105537
Relay, Solid State; 50 A; 520 VAC; Solid State; 3.94 in. L x 2.99 in. H; -40 de 70105537
Three-Phase Output Solid State Relay, 50A Current Rating, with 520 VAC Control Input Voltage Designed for all types of loads Tight zero-cross window Control LED on all models Internal output transient protection Touch-proof This three-phase solid-state relays are designed for all types of loads. This relays include as a standard a control LED for visual status. An internal MOV and snubber circuit protect the output thyristor.

Three-Phase Output Solid State Relay, 50A Current Rating, with 520 VAC Control Input Voltage

  • Designed for all types of loads
  • Tight zero-cross window
  • Control LED on all models
  • Internal output transient protection
  • Touch-proof
    This three-phase solid-state relays are designed for all types of loads. This relays include as a standard a control LED for visual status. An internal MOV and snubber circuit protect the output thyristor.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Solid State Relays
Product Number 70105537
Product Name Relay, Solid State; 50 A; 520 VAC; Solid State; 3.94 in. L x 2.99 in. H; -40 de
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070127048 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details