E3P Series DC Control Panel Mounting Solid State Relay
Solid State Relays - Industrial Mount 75A 600 VAC Zero Cross
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 70105568 | E3P48D75 |
| Product Name | Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 600AC;Screw;UL;E3P Series | Solid State Relays - Industrial Mount |
| Application Type | General | |
| Approvals | UL | |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) |