Teledyne Relays Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520AC;Screw;UL;E3P Series E3P48D75-16

Description
E3P Series DC Control Panel Mounting Solid State Relay Three-phase output AC or DC control Internal output protection Control LED on all models Designed for all types of loads Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Internal Output Protection Control LED on All Models High Immunity to Surges Low Zero Cross Level UL Recognized
Datasheet
Description
E3P Series DC Control Panel Mounting Solid State Relay Three-phase output AC or DC control Internal output protection Control LED on all models Designed for all types of loads Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Internal Output Protection Control LED on All Models High Immunity to Surges Low Zero Cross Level UL Recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520AC;Screw;UL;E3P Series - 70105527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520AC;Screw;UL;E3P Series
70105527
Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520AC;Screw;UL;E3P Series 70105527
E3P Series DC Control Panel Mounting Solid State Relay Three-phase output AC or DC control Internal output protection Control LED on all models Designed for all types of loads Excellent thermal performance Tight zero-cross window for low EMI High immunity to surges Internal Output Protection Control LED on All Models High Immunity to Surges Low Zero Cross Level UL Recognized

E3P Series DC Control Panel Mounting Solid State Relay

  • Three-phase output
  • AC or DC control
  • Internal output protection
  • Control LED on all models
  • Designed for all types of loads
  • Excellent thermal performance
  • Tight zero-cross window for low EMI
  • High immunity to surges
  • Internal Output Protection
  • Control LED on All Models
  • High Immunity to Surges
  • Low Zero Cross Level
  • UL Recognized
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
E3P48D75-16
Solid State Relays - Industrial Mount E3P48D75-16
Solid State Relays - Industrial Mount 75A 600 VAC Zero Cross MOV

Solid State Relays - Industrial Mount 75A 600 VAC Zero Cross MOV

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays
Product Number 70105527 E3P48D75-16
Product Name Relay;SSR;Control;Cur-Rtg 75A;Ctrl-V 30DC;Vol-Rtg 520AC;Screw;UL;E3P Series Solid State Relays - Industrial Mount
Application Type General
Approvals UL
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.D1 - Hockey puck Solid State Relay - 77D182308650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details