The E3P48A75 is a three-phase solid-state relay rated for 75A at 600 Vac, designed for AC control with zero-cross turn-on and internal output protection. It features a control LED, optical isolation, and operates with 90 to 240 Vac or Vdc input. The relay has an on-state voltage drop of 1.4 V, a turn-off time of 8.3 ms, and supports an operating temperature range of -40°C to 100°C. Its input current ranges from 4 to 11 mA, and it provides 4000 Vrms input-to-output isolation. The device is UL recognized with File Number E128555 and measures 1.56 x 3.26 x 3.58 inches (39.5 x 82.7 x 91 mm), weighing 13.05 oz (370 g).
Solid State Relays - Industrial Mount
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | E3P48A75 |
| Product Name | Solid State Relays - Industrial Mount |