The CRT-33 Switch is an internally terminated, broadband, SPDT, electromechanical coaxial switch designed to switch a microwave signal from a common input to either of two outputs. The characteristic impedance is 50 Ohms. Internal terminations provide an impedance match for the unselected port. The switches are small with the minimum spacing that is compatible with SMA connectors. The CRT-33 is available with either a failsafe or latching actuator.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CRT-33S6C |
| Product Name | RF Coaxial Switch |
| Package Type | Connectorized |
| Connector | SMA |
| Frequency Range | 22000 MHz |
| Insertion Loss | 0.2000 dB |