Teledyne Relays Solid State Relays - PCB Mount CD20CDY

Description
Solid State Relays - PCB Mount Relay
Description
Solid State Relays - PCB Mount Relay
Datasheet
Datasheet Summary
Powered by GS/AI

The CD20CDY is a 2A, 60Vdc solid-state relay with short-circuit protection and control status monitoring, designed for PCB mounting. It features optical isolation, a low ON resistance of 0.36 to 0.45 ohms at 25°C, and a hermetic ceramic package. The relay supports TTL and CMOS compatible input control with a 3.8 to 6 Vdc supply range, and operates over a temperature range of -55°C to +105°C. It meets MIL-PRF-28750 specifications and has a dielectric strength of 1000 Vac. The device includes a status output that provides a logic low when the input circuit is operational.

Datasheet Summary
Powered by GS/AI

The CD20CDY is a 2A, 60Vdc solid-state relay with short-circuit protection and control status monitoring, designed for PCB mounting. It features optical isolation, a low ON resistance of 0.36 to 0.45 ohms at 25°C, and a hermetic ceramic package. The relay supports TTL and CMOS compatible input control with a 3.8 to 6 Vdc supply range, and operates over a temperature range of -55°C to +105°C. It meets MIL-PRF-28750 specifications and has a dielectric strength of 1000 Vac. The device includes a status output that provides a logic low when the input circuit is operational.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CD20CDY
Solid State Relays - PCB Mount CD20CDY
Solid State Relays - PCB Mount Relay

Solid State Relays - PCB Mount Relay

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number CD20CDY
Product Name Solid State Relays - PCB Mount
Operating Temp -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.31 - Modular Solid State Relay 30A - 773182308051 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details