The Type CCS-47 is a long life, high performance transfer or crossover switch designed for use in 50 Ohms coaxial transmission lines. The switch is available with either failsafe or latching type actuation operating from a variety of voltage supplies. The primary advantage of this switch is the higher power handling capability over the miniature versions.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CCS-47N3C |
| Product Name | RF Coaxial Switch |
| Package Type | Connectorized |
| Connector | Type N |
| Frequency Range | 12000 MHz |