The CCS-32 is a broadband, SPDT Switch designed to switch microwave signals from a common input to either of two outputs. Designed for 50 Ohms transmission lines. The switch is available with either failsafe or latching type actuators operating on 28 VDC or other special DC voltages. The primary advantage of this switch is the higher power handling capability over the miniature versions.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | CCS-32N6C |
| Product Name | RF Coaxial Switch |
| Package Type | Connectorized |
| Connector | Type N |
| Frequency Range | 12000 MHz |
| Insertion Loss | 0.3000 dB |