Teledyne Technologies Incorporated RF Switches CCR-33S1O

Description
Coaxial Switch Relay SPDT 28V 18GHz
Request a Quote
Description
Coaxial Switch Relay SPDT 28V 18GHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 8858517 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Switches
8858517
RF Switches 8858517
Coaxial Switch Relay SPDT 28V 18GHz

Coaxial Switch Relay SPDT 28V 18GHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 8858517
Product Name RF Switches
Switching Speed 20 ms
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMS6KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details