The C75-2SH is an optically isolated solid-state relay with 1.0 A DC switching capacity, short-circuit protection, and an open-collector trip status output for monitoring overload conditions. It uses a power FET switch configured for high-side or low-side load switching, featuring low on-resistance and low off-state leakage. The device is packaged in a 16-pin DIP with surface mount or through-hole mounting capability and includes an internal overvoltage suppressor for inductive loads. Trip status feedback is available on the control side to indicate short-circuit or thermal trip events, with reset requiring cycling of the input control signal.
Solid State Relays - PCB Mount 1A 60V Trip Status OverVoltProtect TH
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | C75-2SH |
| Product Name | Solid State Relays - PCB Mount |