Teledyne Relays Solid State Relays - PCB Mount C47F-30

Description
Solid State Relays - PCB Mount Relay
Description
Solid State Relays - PCB Mount Relay
Datasheet
Datasheet Summary
Powered by GS/AI

The C47F-30 is a bi-directional AC/DC solid-state relay in a 14-pin DIP package, designed for low-level switching applications with virtually no output offset voltage. It supports output voltages up to 180 Vdc and rated output current of 0.6 Adc, with an on-resistance of 1.0 ohms and a leakage current of 1.0 mAdc at rated voltage. The device features optical isolation up to 1500 Vac, input control voltage range of 3.8 to 32 Vdc, and turn-on and turn-off times of 1.5 ms and 1.0 ms respectively. Output capacitance is 300 pF, and insulation resistance is 10^9 ohms.

Datasheet Summary
Powered by GS/AI

The C47F-30 is a bi-directional AC/DC solid-state relay in a 14-pin DIP package, designed for low-level switching applications with virtually no output offset voltage. It supports output voltages up to 180 Vdc and rated output current of 0.6 Adc, with an on-resistance of 1.0 ohms and a leakage current of 1.0 mAdc at rated voltage. The device features optical isolation up to 1500 Vac, input control voltage range of 3.8 to 32 Vdc, and turn-on and turn-off times of 1.5 ms and 1.0 ms respectively. Output capacitance is 300 pF, and insulation resistance is 10^9 ohms.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C47F-30
Solid State Relays - PCB Mount C47F-30
Solid State Relays - PCB Mount Relay

Solid State Relays - PCB Mount Relay

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Solid State Relays
Product Number C47F-30
Product Name Solid State Relays - PCB Mount
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details