Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202457-A150-1-12
Termination: PC Pin
Length: 12.07 mm
Coil Resistance: 390 Ω
Coil Current: 30.7 mA
Operate Time: 2 ms
Resistance: 390 Ω
Number of Pins: 6
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 9.53 mm
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Coil Voltage (DC): 12 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1202457-A150-1-12 |
| Product Name | Custom Parts - Custom Parts (0 - A) - A150-1-12 |