Teledyne LeCroy Digital Oscilloscope 9450A

Description
The 9450A is a 350 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 2 Channel Sample Rate: 400 MS/s Record Length: 50k Per Channel TV Trigger and XY Display Automatic PASS/FAIL testing on templates and parameters Segmentable memories with trigger point time stamps FASTGLITCH trigger mode Signal processing and FFT analysis The LeCroy 9450A is a Digital Oscilloscope.
Datasheet
Description
The 9450A is a 350 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 2 Channel Sample Rate: 400 MS/s Record Length: 50k Per Channel TV Trigger and XY Display Automatic PASS/FAIL testing on templates and parameters Segmentable memories with trigger point time stamps FASTGLITCH trigger mode Signal processing and FFT analysis The LeCroy 9450A is a Digital Oscilloscope.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9450A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9450A
Digital Oscilloscope 9450A
The 9450A is a 350 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz 2 Channel Sample Rate: 400 MS/s Record Length: 50k Per Channel TV Trigger and XY Display Automatic PASS/FAIL testing on templates and parameters Segmentable memories with trigger point time stamps FASTGLITCH trigger mode Signal processing and FFT analysis The LeCroy 9450A is a Digital Oscilloscope.

The 9450A is a 350 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 350 MHz
  • 2 Channel
  • Sample Rate: 400 MS/s
  • Record Length: 50k Per Channel
  • TV Trigger and XY Display
  • Automatic PASS/FAIL testing on templates and parameters
  • Segmentable memories with trigger point time stamps
  • FASTGLITCH trigger mode
  • Signal processing and FFT analysis

The LeCroy 9450A is a Digital Oscilloscope.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9450A
Product Name Digital Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT1000HF4 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 2372429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details