Teledyne LeCroy Digital Oscilloscope 9314L

Description
The 9314L is a 300 MHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Simultaneous Maximum Sampling Rate/ch: 100 MSa/s One ch. only max. sampling rate: 100 MSa/s Max. Single Shot bandwidth: 300 MHz Max. Record Length: 1000000 pt/sec Vertical Sensitivity: 2 mV/div to 5 V/div Number of Bits: 8 bits Input Impedance: 1 M ω Input Impedance (alternate): 50 ω Input Coupling: AC,DC,GND Maximum Input Voltage: 250 Vrms Maximum Input#2 (for Impedance #2): 5 Vrms Main time base: 1 ns/div-1000 s/div Timebase accuracy: 0.002 % Trigger Source: External,Internal Trigger Modes: Auto, Drop, Logic, Normal, Single, Stop, Width Minimum Trigger Holdoff: 25 ns Trigger Sensitivity: 0.5 mV Display Type: CRT Monochrome Display Size: 22.86 cm Display modes: Infinite, Normal, Persistence, X/Y User Interface: Proprietary Ports to Peripheral Devices: GPIB, RS232 Input Power: Universal (Auto Sense and Switch) The LeCroy 9314L oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis. The LeCroy 9314L oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.
Description
The 9314L is a 300 MHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Simultaneous Maximum Sampling Rate/ch: 100 MSa/s One ch. only max. sampling rate: 100 MSa/s Max. Single Shot bandwidth: 300 MHz Max. Record Length: 1000000 pt/sec Vertical Sensitivity: 2 mV/div to 5 V/div Number of Bits: 8 bits Input Impedance: 1 M ω Input Impedance (alternate): 50 ω Input Coupling: AC,DC,GND Maximum Input Voltage: 250 Vrms Maximum Input#2 (for Impedance #2): 5 Vrms Main time base: 1 ns/div-1000 s/div Timebase accuracy: 0.002 % Trigger Source: External,Internal Trigger Modes: Auto, Drop, Logic, Normal, Single, Stop, Width Minimum Trigger Holdoff: 25 ns Trigger Sensitivity: 0.5 mV Display Type: CRT Monochrome Display Size: 22.86 cm Display modes: Infinite, Normal, Persistence, X/Y User Interface: Proprietary Ports to Peripheral Devices: GPIB, RS232 Input Power: Universal (Auto Sense and Switch) The LeCroy 9314L oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis. The LeCroy 9314L oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9314L - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9314L
Digital Oscilloscope 9314L
The 9314L is a 300 MHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Simultaneous Maximum Sampling Rate/ch: 100 MSa/s One ch. only max. sampling rate: 100 MSa/s Max. Single Shot bandwidth: 300 MHz Max. Record Length: 1000000 pt/sec Vertical Sensitivity: 2 mV/div to 5 V/div Number of Bits: 8 bits Input Impedance: 1 M ω Input Impedance (alternate): 50 ω Input Coupling: AC,DC,GND Maximum Input Voltage: 250 Vrms Maximum Input#2 (for Impedance #2): 5 Vrms Main time base: 1 ns/div-1000 s/div Timebase accuracy: 0.002 % Trigger Source: External,Internal Trigger Modes: Auto, Drop, Logic, Normal, Single, Stop, Width Minimum Trigger Holdoff: 25 ns Trigger Sensitivity: 0.5 mV Display Type: CRT Monochrome Display Size: 22.86 cm Display modes: Infinite, Normal, Persistence, X/Y User Interface: Proprietary Ports to Peripheral Devices: GPIB, RS232 Input Power: Universal (Auto Sense and Switch) The LeCroy 9314L oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis. The LeCroy 9314L oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.

The 9314L is a 300 MHz, 4 Channel digital oscilloscope from LeCroy. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information.

Additional Features:

  • Simultaneous Maximum Sampling Rate/ch: 100 MSa/s
  • One ch. only max. sampling rate: 100 MSa/s
  • Max. Single Shot bandwidth: 300 MHz
  • Max. Record Length: 1000000 pt/sec
  • Vertical Sensitivity: 2 mV/div to 5 V/div
  • Number of Bits: 8 bits
  • Input Impedance: 1 M Ω
  • Input Impedance (alternate): 50 Ω
  • Input Coupling: AC,DC,GND
  • Maximum Input Voltage: 250 Vrms
  • Maximum Input#2 (for Impedance #2): 5 Vrms
  • Main time base: 1 ns/div-1000 s/div
  • Timebase accuracy: 0.002 %
  • Trigger Source: External,Internal
  • Trigger Modes: Auto, Drop, Logic, Normal, Single, Stop, Width
  • Minimum Trigger Holdoff: 25 ns
  • Trigger Sensitivity: 0.5 mV
  • Display Type: CRT Monochrome
  • Display Size: 22.86 cm
  • Display modes: Infinite, Normal, Persistence, X/Y
  • User Interface: Proprietary
  • Ports to Peripheral Devices: GPIB, RS232
  • Input Power: Universal (Auto Sense and Switch)

The LeCroy 9314L oscilloscope is a graph-displaying device – it draws a graph of an electrical signal. In most applications, the graph shows how signals change over time: the vertical (Y) axis represents voltage and the horizontal (X) axis represents time. The intensity or brightness of the display is sometimes called the Z axis.

The LeCroy 9314L oscilloscope's simple graph can tell you many things about a signal, such as: the time and voltage values of a signal, the frequency of an oscillating signal, the “moving parts” of a circuit represented by the signal, the frequency with which a particular portion of the signal is occurring relative to, other portions, whether or not a malfunctioning component is distorting the signal, how much of a signal is direct current (DC) or alternating current (AC) and how much of the signal is noise and whether the noise is changing with time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9314L
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Oscilloscopes - 1233727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details