Teledyne LeCroy Digital Oscilloscope 9314

Description
The 9314 is a 300 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Channels: 4 Sample Rate: 100 MSa/sec Memory Depth: 50Kpt/sec Advanced triggering capabilities including TV and Glitch trigger Automatic waveform measurements Automatic Pass/Fail testing High-resolution display-810x696 The LeCroy 9314 is a Digital Oscilloscope.
Description
The 9314 is a 300 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Channels: 4 Sample Rate: 100 MSa/sec Memory Depth: 50Kpt/sec Advanced triggering capabilities including TV and Glitch trigger Automatic waveform measurements Automatic Pass/Fail testing High-resolution display-810x696 The LeCroy 9314 is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9314 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9314
Digital Oscilloscope 9314
The 9314 is a 300 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz Channels: 4 Sample Rate: 100 MSa/sec Memory Depth: 50Kpt/sec Advanced triggering capabilities including TV and Glitch trigger Automatic waveform measurements Automatic Pass/Fail testing High-resolution display-810x696 The LeCroy 9314 is a Digital Oscilloscope.

The 9314 is a 300 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • Channels: 4
  • Sample Rate: 100 MSa/sec
  • Memory Depth: 50Kpt/sec
  • Advanced triggering capabilities including TV and Glitch trigger
  • Automatic waveform measurements
  • Automatic Pass/Fail testing
  • High-resolution display-810x696

The LeCroy 9314 is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9314
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS5054X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; VGA
View Details
UPO2074HD 12-Bit 70MHz 4Ch High Definition Oscilloscope - UPO2074HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Oscilloscopes - 7251062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details