Teledyne LeCroy Digital Oscilloscope 9310CM

Description
The 9310CM is a 400 MHz, 2 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 Channel Sample Rate: 100 MS/s Record Length: 200 kpts The LeCroy 9310CM is a 400 MHz, 2 Channel Digital Oscilloscope with RS-232 and GPIB Interfacing.
Datasheet
Description
The 9310CM is a 400 MHz, 2 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 Channel Sample Rate: 100 MS/s Record Length: 200 kpts The LeCroy 9310CM is a 400 MHz, 2 Channel Digital Oscilloscope with RS-232 and GPIB Interfacing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9310CM - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9310CM
Digital Oscilloscope 9310CM
The 9310CM is a 400 MHz, 2 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 400 MHz 2 Channel Sample Rate: 100 MS/s Record Length: 200 kpts The LeCroy 9310CM is a 400 MHz, 2 Channel Digital Oscilloscope with RS-232 and GPIB Interfacing.

The 9310CM is a 400 MHz, 2 Channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 400 MHz
  • 2 Channel
  • Sample Rate: 100 MS/s
  • Record Length: 200 kpts

The LeCroy 9310CM is a 400 MHz, 2 Channel Digital Oscilloscope with RS-232 and GPIB Interfacing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9310CM
Product Name Digital Oscilloscope
Bandwidth 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B6-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO2104 100MHz 4+16Ch Mixed Signal Oscilloscope - MSO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2205866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details