Teledyne LeCroy Digital Oscilloscope 9310

Description
The 9310 is a 300 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 100 megasamples/s digitizing rate for transient signals 10 gigasamples/s digitizing rate for repetitive signals Record Length: 10k Advanced triggering capabilities including TV and Glitch trigger 8-bit vertical resolution Automatic waveform measurements Automatic Pass/Fail testing Persistence, XY and Roll Modes Advanced Signal Processing The LeCroy 9310 is a Digital Oscilloscope.
Description
The 9310 is a 300 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 100 megasamples/s digitizing rate for transient signals 10 gigasamples/s digitizing rate for repetitive signals Record Length: 10k Advanced triggering capabilities including TV and Glitch trigger 8-bit vertical resolution Automatic waveform measurements Automatic Pass/Fail testing Persistence, XY and Roll Modes Advanced Signal Processing The LeCroy 9310 is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9310 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9310
Digital Oscilloscope 9310
The 9310 is a 300 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 300 MHz 2 Channels Sample Rate: 100 megasamples/s digitizing rate for transient signals 10 gigasamples/s digitizing rate for repetitive signals Record Length: 10k Advanced triggering capabilities including TV and Glitch trigger 8-bit vertical resolution Automatic waveform measurements Automatic Pass/Fail testing Persistence, XY and Roll Modes Advanced Signal Processing The LeCroy 9310 is a Digital Oscilloscope.

The 9310 is a 300 MHz, 2 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 300 MHz
  • 2 Channels
  • Sample Rate: 100 megasamples/s digitizing rate for transient signals
  • 10 gigasamples/s digitizing rate for repetitive signals
  • Record Length: 10k
  • Advanced triggering capabilities including TV and Glitch trigger
  • 8-bit vertical resolution
  • Automatic waveform measurements
  • Automatic Pass/Fail testing
  • Persistence, XY and Roll Modes
  • Advanced Signal Processing

The LeCroy 9310 is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9310
Product Name Digital Oscilloscope
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000B4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
HD Digital Storage Oscilloscope - SDS804X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details