Teledyne LeCroy Digital Oscilloscope 9304A

Description
The 9304A is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 4 Sample Rate: 100 MSa/s Max. Record Length: 50 pt/sec Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Rise time: 2 ns Number of Bits: 8 bits Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Input Coupling: AC,DC,GND Maximum Input Voltage: 250 Vrms Maximum Input#2 (for Impedance #2): 5 Vrms Main time base - lowest: 1 ns/div Main time base - highest: 1000 s/div Timebase accuracy: .002 % Trigger Source: External, Internal Trigger Modes: Auto, Edge, Normal, Single, State, Stop, Width Trigger Sensitivity: 0.5 mV Minimum Glitch Trigger: 2.5 ns Display Type: CRT Monochrome Display Size: 22.86 cm Display modes: Infinite, Normal, Variable, X/Y The LeCroy 9304A is a Digital Oscilloscope.
Description
The 9304A is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 4 Sample Rate: 100 MSa/s Max. Record Length: 50 pt/sec Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Rise time: 2 ns Number of Bits: 8 bits Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Input Coupling: AC,DC,GND Maximum Input Voltage: 250 Vrms Maximum Input#2 (for Impedance #2): 5 Vrms Main time base - lowest: 1 ns/div Main time base - highest: 1000 s/div Timebase accuracy: .002 % Trigger Source: External, Internal Trigger Modes: Auto, Edge, Normal, Single, State, Stop, Width Trigger Sensitivity: 0.5 mV Minimum Glitch Trigger: 2.5 ns Display Type: CRT Monochrome Display Size: 22.86 cm Display modes: Infinite, Normal, Variable, X/Y The LeCroy 9304A is a Digital Oscilloscope.

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - 9304A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
9304A
Digital Oscilloscope 9304A
The 9304A is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 4 Sample Rate: 100 MSa/s Max. Record Length: 50 pt/sec Min. Vertical Sensitivity: 2 mV/div Maximum Vertical Sensitivity: 5 V/div Rise time: 2 ns Number of Bits: 8 bits Input Impedance: 1 MOhm Input Impedance (alternate): 50 Ohm Input Coupling: AC,DC,GND Maximum Input Voltage: 250 Vrms Maximum Input#2 (for Impedance #2): 5 Vrms Main time base - lowest: 1 ns/div Main time base - highest: 1000 s/div Timebase accuracy: .002 % Trigger Source: External, Internal Trigger Modes: Auto, Edge, Normal, Single, State, Stop, Width Trigger Sensitivity: 0.5 mV Minimum Glitch Trigger: 2.5 ns Display Type: CRT Monochrome Display Size: 22.86 cm Display modes: Infinite, Normal, Variable, X/Y The LeCroy 9304A is a Digital Oscilloscope.

The 9304A is a 200 MHz, 4 channel digital oscilloscope from LeCroy. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • Channels: 4
  • Sample Rate: 100 MSa/s
  • Max. Record Length: 50 pt/sec
  • Min. Vertical Sensitivity: 2 mV/div
  • Maximum Vertical Sensitivity: 5 V/div
  • Rise time: 2 ns
  • Number of Bits: 8 bits
  • Input Impedance: 1 MOhm
  • Input Impedance (alternate): 50 Ohm
  • Input Coupling: AC,DC,GND
  • Maximum Input Voltage: 250 Vrms
  • Maximum Input#2 (for Impedance #2): 5 Vrms
  • Main time base - lowest: 1 ns/div
  • Main time base - highest: 1000 s/div
  • Timebase accuracy: .002 %
  • Trigger Source: External, Internal
  • Trigger Modes: Auto, Edge, Normal, Single, State, Stop, Width
  • Trigger Sensitivity: 0.5 mV
  • Minimum Glitch Trigger: 2.5 ns
  • Display Type: CRT Monochrome
  • Display Size: 22.86 cm
  • Display modes: Infinite, Normal, Variable, X/Y

The LeCroy 9304A is a Digital Oscilloscope.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 9304A
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Measurement Analyzer - 4500C - Maury Microwave
Specs
Bandwidth 40000 MHz
Number of Input Channels 2 (# channels)
View Details
UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2406843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details