Teledyne Relays Relay;Hybrid;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt 712TN-5

Description
TO-5 Package Type, PCB Mounting Type, Commercial Relays High force⁄mass ratios for resistance to shock and vibration All welded construction Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz
Description
TO-5 Package Type, PCB Mounting Type, Commercial Relays High force⁄mass ratios for resistance to shock and vibration All welded construction Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

Suppliers

Company
Product
Description
Supplier Links
Relay;Hybrid;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt - 70020642 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Hybrid;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt
70020642
Relay;Hybrid;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt 70020642
TO-5 Package Type, PCB Mounting Type, Commercial Relays High force⁄mass ratios for resistance to shock and vibration All welded construction Hermetically Sealed Surface Mount (S172 Series) Gold-Plated Contacts Dry Circuit to 1 A, 28 VDC Excellent RF Performance, DC to 1 GHz

TO-5 Package Type, PCB Mounting Type, Commercial Relays

  • High force⁄mass ratios for resistance to shock and vibration
  • All welded construction
  • Hermetically Sealed
  • Surface Mount (S172 Series)
  • Gold-Plated Contacts
  • Dry Circuit to 1 A, 28 VDC
  • Excellent RF Performance, DC to 1 GHz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70020642
Product Name Relay;Hybrid;Freq (RF);DPDT;Cur-Rtg 1A;Ctrl-V 5DC;Vol-Rtg 28DC;PCB Mnt
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372106 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
10A Miniature Solar Relay - CHI05 H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details