RELAY, DPDT, 12VDC, TO5; Relay Type:General Purpose; Coil Voltage VDC Nom:12V; Contact Current Max:1A; Contact Voltage AC Nom:115V; Contact Voltage DC Nom:28V; Coil Resistance:390ohm; Contact Configuration:DPDT; Coil Type:DC; Nom RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 99K0376 |
| Product Name | Relay, Dpdt, 12Vdc, To5; Relay Type Teledyne |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |