Teledyne Relays Relay;SSR;High Voltage;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 250DC;Pnl-Mnt;Screw 603-4

Description
Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for safety and protection of signal-level circuits Fast Switching Speed Transformer or Optical Isolation Compact Package Screw, Pin, and Fast-On Terminals Available
Description
Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for safety and protection of signal-level circuits Fast Switching Speed Transformer or Optical Isolation Compact Package Screw, Pin, and Fast-On Terminals Available

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;High Voltage;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 250DC;Pnl-Mnt;Screw - 70020708 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;High Voltage;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 250DC;Pnl-Mnt;Screw
70020708
Relay;SSR;High Voltage;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 250DC;Pnl-Mnt;Screw 70020708
Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for safety and protection of signal-level circuits Fast Switching Speed Transformer or Optical Isolation Compact Package Screw, Pin, and Fast-On Terminals Available

Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays

  • Fast switching speed is important
  • Floating output eliminates ground loops and signal-level ground noise
  • Low off-state leakage current high offstate impedance
  • High dielectric strength for safety and protection of signal-level circuits
  • Fast Switching Speed
  • Transformer or Optical Isolation
  • Compact Package
  • Screw, Pin, and Fast-On Terminals Available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Solid State Relays
Product Number 70020708
Product Name Relay;SSR;High Voltage;Cur-Rtg 5A;Ctrl-V 32DC;Vol-Rtg 250DC;Pnl-Mnt;Screw
Mounting Panel
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data