Teledyne Relays Relay;SSR;Industrial;Cur-Rtg 10A;Ctrl-V32DC;Vol-Rtg 250AC;Chassis Mnt;Screw 601-2

Description
280 VAC Voltage Rating, 10 A , 1500 VAC (Min.) Dielectric Strength, Solid State Relay Optical isolation - isolates control elements from load transients Floating output - eliminates ground loops and signal-level ground noise Zero voltage turn-on - reduces switching transient noise Optical Isolation Zero-Cross Turn-On Low Off-State Leakage
Description
280 VAC Voltage Rating, 10 A , 1500 VAC (Min.) Dielectric Strength, Solid State Relay Optical isolation - isolates control elements from load transients Floating output - eliminates ground loops and signal-level ground noise Zero voltage turn-on - reduces switching transient noise Optical Isolation Zero-Cross Turn-On Low Off-State Leakage

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Industrial;Cur-Rtg 10A;Ctrl-V32DC;Vol-Rtg 250AC;Chassis Mnt;Screw - 70020732 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Industrial;Cur-Rtg 10A;Ctrl-V32DC;Vol-Rtg 250AC;Chassis Mnt;Screw
70020732
Relay;SSR;Industrial;Cur-Rtg 10A;Ctrl-V32DC;Vol-Rtg 250AC;Chassis Mnt;Screw 70020732
280 VAC Voltage Rating, 10 A , 1500 VAC (Min.) Dielectric Strength, Solid State Relay Optical isolation - isolates control elements from load transients Floating output - eliminates ground loops and signal-level ground noise Zero voltage turn-on - reduces switching transient noise Optical Isolation Zero-Cross Turn-On Low Off-State Leakage

280 VAC Voltage Rating, 10 A , 1500 VAC (Min.) Dielectric Strength, Solid State Relay

  • Optical isolation - isolates control elements from load transients
  • Floating output - eliminates ground loops and signal-level ground noise
  • Zero voltage turn-on - reduces switching transient noise
  • Optical Isolation
  • Zero-Cross Turn-On
  • Low Off-State Leakage
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Solid State Relays
Product Number 70020732
Product Name Relay;SSR;Industrial;Cur-Rtg 10A;Ctrl-V32DC;Vol-Rtg 250AC;Chassis Mnt;Screw
Application Type General
Mounting Panel
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1231-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details