Manufacturer: Teledyne Technologies Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186239-412H-6
Termination: PC Pins
Coil Resistance: 98 Ω
Operate Time: 2 ms
Categories: Custom Parts
Alternative Parts (Cross-Reference): 412H6;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Voltage Rating (AC): 115 V
Max Voltage Rating (DC): 28 V
Throw Configuration: DPDT
Max Operating Temperature: 200 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186239-412H-6 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 412H-6 |