Teledyne e2v Semiconductors Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TS8388BVGL TS8388BVGL

Description
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027357-TS8388BVGL Number of A/D Converters: 1 Number of Pins: 68 Resolution: 1 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Sampling Rate: 1 Gsps Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Number of Analog Inputs: 1
Request a Quote
Description
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027357-TS8388BVGL Number of A/D Converters: 1 Number of Pins: 68 Resolution: 1 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Sampling Rate: 1 Gsps Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Number of Analog Inputs: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TS8388BVGL - 1027357-TS8388BVGL - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TS8388BVGL
1027357-TS8388BVGL
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TS8388BVGL 1027357-TS8388BVGL
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027357-TS8388BVGL Number of A/D Converters: 1 Number of Pins: 68 Resolution: 1 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Sampling Rate: 1 Gsps Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Number of Analog Inputs: 1

Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027357-TS8388BVGL
Number of A/D Converters: 1
Number of Pins: 68
Resolution: 1 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Sampling Rate: 1 Gsps
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Number of Analog Inputs: 1

Buy Now
8-bit 8 Bits BGA Analog-to-Digital Converter IC - 768-TS8388BVGL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8 Bits BGA Analog-to-Digital Converter IC
768-TS8388BVGL
8-bit 8 Bits BGA Analog-to-Digital Converter IC 768-TS8388BVGL
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, Bipolar, CBGA68, BGA-68 Product overview: TS8388BVGL from E2V is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bits, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8 Bits, BGA, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TS8388BVGL can be used for catalog matching and distributor lookup.

ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, Bipolar, CBGA68, BGA-68 Product overview: TS8388BVGL from E2V is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bits, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8 Bits, BGA, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TS8388BVGL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1027357-TS8388BVGL 768-TS8388BVGL
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TS8388BVGL 8-bit 8 Bits BGA Analog-to-Digital Converter IC
Pins 68
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ISR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analog to Digital Converters (ADC) - ADC10158CIWM/48 - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details