Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029741-TS8388BCGL
Number of A/D Converters: 1
Number of Pins: 68
Resolution: 1 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Sampling Rate: 1 Gsps
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Number of Analog Inputs: 1
ADC, Proprietary Method, 8-Bit, 1 Func, 1 Channel, Parallel, 8 Bits Access, Bipolar, CBGA68, BGA-68 Product overview: TS8388BCGL from E2V is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8 Bits, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8 Bits, BGA, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TS8388BCGL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1029741-TS8388BCGL | 768-TS8388BCGL |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - TS8388BCGL | 8-bit 8 Bits BGA Analog-to-Digital Converter IC |
| Pins | 68 |