Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027602-TS68C429AVFA
Operating Supply Voltage: 5 V
Number of Pins: 132
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027602-TS68C429AVFA |
| Product Name | OEM Parts - OEM Parts (T - Z) - TS68C429AVFA |