Teledyne e2v Semiconductors 32-bit 300MHz Embedded Microprocessor MPU PC8245MTPU300D

Description
RISC Microprocessor, 32-Bit, 300MHz, CMOS, PBGA352, 35 X 35 MM, 1.27 MM PITCH, TBGA-352 Product overview: PC8245MTPU300D from E2V is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PC8245MTPU300D can be used for catalog matching and distributor lookup.
Request a Quote
Description
RISC Microprocessor, 32-Bit, 300MHz, CMOS, PBGA352, 35 X 35 MM, 1.27 MM PITCH, TBGA-352 Product overview: PC8245MTPU300D from E2V is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PC8245MTPU300D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 300MHz Embedded Microprocessor MPU - 694-PC8245MTPU300D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 300MHz Embedded Microprocessor MPU
694-PC8245MTPU300D
32-bit 300MHz Embedded Microprocessor MPU 694-PC8245MTPU300D
RISC Microprocessor, 32-Bit, 300MHz, CMOS, PBGA352, 35 X 35 MM, 1.27 MM PITCH, TBGA-352 Product overview: PC8245MTPU300D from E2V is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PC8245MTPU300D can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 300MHz, CMOS, PBGA352, 35 X 35 MM, 1.27 MM PITCH, TBGA-352 Product overview: PC8245MTPU300D from E2V is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PC8245MTPU300D can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - PC8245MTPU300D - 1007421-PC8245MTPU300D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - PC8245MTPU300D
1007421-PC8245MTPU300D
Embedded - Embedded - Microprocessors - PC8245MTPU300D 1007421-PC8245MTPU300D
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007421-PC8245MTPU30 0D Frequency: 300 MHz Number of Pins: 352 Categories: Embedded - Microprocessors Max Frequency: 300 MHz Alternative Parts (Cross-Reference): MPC8245LVV266D; MPC8245LVV300D; MPC8245LZU300D; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.7 V Core Architecture: PowerPC

Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007421-PC8245MTPU300D
Frequency: 300 MHz
Number of Pins: 352
Categories: Embedded - Microprocessors
Max Frequency: 300 MHz
Alternative Parts (Cross-Reference): MPC8245LVV266D; MPC8245LVV300D; MPC8245LZU300D;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.7 V
Core Architecture: PowerPC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-PC8245MTPU300D 1007421-PC8245MTPU300D
Product Name 32-bit 300MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - PC8245MTPU300D
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
32-bit 40MHz Embedded Microprocessor MPU - 694-A80960CF-40 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Microprocessor Family Embedded - Microprocessors
Package Type Other; Tray
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details