Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015875-AT84CS001VTP
Contact Plating: Lead, Silver, Tin
Operating Supply Voltage: 3.3 V
Categories: OEM Parts(A-B)
Operating Supply Current: 600 mA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015875-AT84CS001VTP |
| Product Name | OEM Parts - OEM Parts (A - B) - AT84CS001VTP |