Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046481-AT28C64B20DM
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 200 ns
Density: 64 kb
Number of Pins: 28
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): AT28C64B20DM/883AT28
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046481-AT28C64B20DM/883 |
| Product Name | OEM Parts - OEM Parts (A - B) - AT28C64B20DM/883 |