Teledyne e2v Semiconductors Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5962-9154503MQA 5962-9154503MQA

Description
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027407-5962-9154503 MQA Mounting: SMD (SMT) Frequency: 28 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 40 Propagation Delay: 35 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027407-5962-9154503 MQA Mounting: SMD (SMT) Frequency: 28 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 40 Propagation Delay: 35 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5962-9154503MQA - 1027407-5962-9154503MQA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5962-9154503MQA
1027407-5962-9154503MQA
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5962-9154503MQA 1027407-5962-9154503MQA
Manufacturer: E2V Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027407-5962-9154503 MQA Mounting: SMD (SMT) Frequency: 28 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 40 Propagation Delay: 35 ns Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: E2V
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027407-5962-9154503MQA
Mounting: SMD (SMT)
Frequency: 28 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 40
Propagation Delay: 35 ns
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Complex Programmable Logic Devices (CPLD)
Product Number 1027407-5962-9154503MQA
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - 5962-9154503MQA
Package Type Other; CDIP
Logic Family CMOS
Pins 40
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256ATC100-7 - 870668-EPM7256ATC100-7 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 100-TQFP (14x14)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7512BFC256-5N - Lingto Electronic Limited
Specs
System Gates 10000
User I/Os 212 pins
Propagation Delay 5.5 ns
View Details
CPLD Programmable Logic Device - 695-ATF1500A-15JI - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 32
Package Type Other; Tube
User I/Os 32 pins
View Details
5 suppliers